Vishay Intertechnology, Inc. RES 200K OHM 1/2W 1% AXIAL CMF55200K00FKR670

Description
RES 200Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 1% AXIAL - CMF55200K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 1% AXIAL
CMF55200K00FKR670
RES 200K OHM 1/2W 1% AXIAL CMF55200K00FKR670
RES 200Kohm 1/2W 1% AXIAL

RES 200Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00FKR670-ND
Through Hole Resistors CMF55200K00FKR670-ND
200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 200K 1% T-1 Re6 Vishay - 68P3829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 200K 1% T-1 Re6 Vishay
68P3829
Cmf-55-70 200K 1% T-1 Re6 Vishay 68P3829
CMF-55-70 200K 1% T-1 RE6

CMF-55-70 200K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00FKR670 CMF55200K00FKR670-ND 68P3829
Product Name RES 200K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 200K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details