200 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Metal Film Resistors 1/4watt 200Kohms 1% Product overview: CMF55200K00FKEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF55200K00FKEK can be used for catalog matching and distributor lookup.
RES 200Kohm 1/2W 1% AXIAL
CMF-55 200K 1% T-1 EK e3
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | CMF55200K00FKEK-ND | 53-CMF55200K00FKEK | CMF55200K00FKEK | 48P6282 |
| Product Name | Through Hole Resistors | Resistor | RES 200K OHM 1/2W 1% AXIAL | Cmf-55 200K 1% T-1 Ek E3 Vishay |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | |||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |