Vishay Intertechnology, Inc. Through Hole Resistors CMF55200K00CEEK

Description
200 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55200K00CEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00CEEK-ND
Through Hole Resistors CMF55200K00CEEK-ND
200 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF55200K00CEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55200K00CEEK
Metal Film Resistors - CMF55200K00CEEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 200K .25% T-9 Ek E3 Vishay - 68P3817 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 200K .25% T-9 Ek E3 Vishay
68P3817
Cmf-55 200K .25% T-9 Ek E3 Vishay 68P3817
CMF-55 200K .25% T-9 EK e3

CMF-55 200K .25% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00CEEK-ND CMF55200K00CEEK 68P3817
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 200K .25% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details