Vishay Intertechnology, Inc. RES 200K OHM 1/2W 0.25% AXIAL CMF55200K00CEEA

Description
RES 200Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 0.25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 0.25% AXIAL - CMF55200K00CEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 0.25% AXIAL
CMF55200K00CEEA
RES 200K OHM 1/2W 0.25% AXIAL CMF55200K00CEEA
RES 200Kohm 1/2W 0.25% AXIAL

RES 200Kohm 1/2W 0.25% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200K00CEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00CEEA-ND
Through Hole Resistors CMF55200K00CEEA-ND
200 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 200K .25% T-9 Ea E3 Vishay - 68P3815 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 200K .25% T-9 Ea E3 Vishay
68P3815
Cmf-55 200K .25% T-9 Ea E3 Vishay 68P3815
CMF-55 200K .25% T-9 EA e3

CMF-55 200K .25% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00CEEA CMF55200K00CEEA-ND 68P3815
Product Name RES 200K OHM 1/2W 0.25% AXIAL Through Hole Resistors Cmf-55 200K .25% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R200JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers