Vishay Intertechnology, Inc. Through Hole Resistors CMF55200K00BHEB70

Description
200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55200K00BHEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00BHEB70-ND
Through Hole Resistors CMF55200K00BHEB70-ND
200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 200K OHM 1/2W 0.1% AXIAL - CMF55200K00BHEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 0.1% AXIAL
CMF55200K00BHEB70
RES 200K OHM 1/2W 0.1% AXIAL CMF55200K00BHEB70
RES 200Kohm 1/2W 0.1% AXIAL

RES 200Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55-70 200K .1% T-2 Eb E3 Vishay - 68P3813 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 200K .1% T-2 Eb E3 Vishay
68P3813
Cmf-55-70 200K .1% T-2 Eb E3 Vishay 68P3813
CMF-55-70 200K .1% T-2 EB e3

CMF-55-70 200K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00BHEB70-ND CMF55200K00BHEB70 68P3813
Product Name Through Hole Resistors RES 200K OHM 1/2W 0.1% AXIAL Cmf-55-70 200K .1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1468324 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C113J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details