Vishay Intertechnology, Inc. METAL FILM,1/8W,200K,.1%,50PPM,BULK CMF55200K00BHBF

Description
METAL FILM,1/8W,200K,.1%,5 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/8W,200K,.1%,5 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/8W,200K,.1%,50PPM,BULK - CMF55200K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/8W,200K,.1%,50PPM,BULK
CMF55200K00BHBF
METAL FILM,1/8W,200K,.1%,50PPM,BULK CMF55200K00BHBF
METAL FILM,1/8W,200K,.1%,5 0PPM,BULK

METAL FILM,1/8W,200K,.1%,50PPM,BULK

Supplier's Site
Through Hole Resistors - CMF55200K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00BHBF-ND
Through Hole Resistors CMF55200K00BHBF-ND
200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,2Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C0754 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,2Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C0754
Resistor,metal Film,2Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C0754
Resistor,Metal Film,2MOhms,250WV,.1 +/-% Tol,-50,50ppm-TC

Resistor,Metal Film,2MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00BHBF CMF55200K00BHBF-ND 41C0754
Product Name METAL FILM,1/8W,200K,.1%,50PPM,BULK Through Hole Resistors Resistor,metal Film,2Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 8 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51.1 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R683JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details