Vishay Intertechnology, Inc. RES 200K OHM 1/2W 0.1% AXIAL CMF55200K00BEEA

Description
RES 200Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 200Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200K OHM 1/2W 0.1% AXIAL - CMF55200K00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200K OHM 1/2W 0.1% AXIAL
CMF55200K00BEEA
RES 200K OHM 1/2W 0.1% AXIAL CMF55200K00BEEA
RES 200Kohm 1/2W 0.1% AXIAL

RES 200Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55200K00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55200K00BEEA-ND
Through Hole Resistors CMF55200K00BEEA-ND
200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

200 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 200K .1% T-9 Ea E3 Vishay - 68P3805 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 200K .1% T-9 Ea E3 Vishay
68P3805
Cmf-55 200K .1% T-9 Ea E3 Vishay 68P3805
CMF-55 200K .1% T-9 EA e3

CMF-55 200K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55200K00BEEA CMF55200K00BEEA-ND 68P3805
Product Name RES 200K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 200K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT26A473JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details