Vishay Intertechnology, Inc. RES 1.96 OHM 1/2W 1% AXIAL CMF551R9600FKEA

Description
RES 1.96ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.96ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96 OHM 1/2W 1% AXIAL - CMF551R9600FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 1/2W 1% AXIAL
CMF551R9600FKEA
RES 1.96 OHM 1/2W 1% AXIAL CMF551R9600FKEA
RES 1.96ohm 1/2W 1% AXIAL

RES 1.96ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R9600FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R9600FKEA-ND
Through Hole Resistors CMF551R9600FKEA-ND
1.96 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.96 1% T-1 Ea E3 Vishay - 67P9963 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.96 1% T-1 Ea E3 Vishay
67P9963
Cmf-55 1.96 1% T-1 Ea E3 Vishay 67P9963
CMF-55 1.96 1% T-1 EA e3

CMF-55 1.96 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R9600FKEA CMF551R9600FKEA-ND 67P9963
Product Name RES 1.96 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.96 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96 ohms 1.96 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers