Vishay Intertechnology, Inc. RES 1.67 OHM 1/2W 1% AXIAL CMF551R6700FKEB

Description
RES 1.67ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.67ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.67 OHM 1/2W 1% AXIAL - CMF551R6700FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.67 OHM 1/2W 1% AXIAL
CMF551R6700FKEB
RES 1.67 OHM 1/2W 1% AXIAL CMF551R6700FKEB
RES 1.67ohm 1/2W 1% AXIAL

RES 1.67ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R6700FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R6700FKEB-ND
Through Hole Resistors CMF551R6700FKEB-ND
1.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.67 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.67 1% T-1 Eb E3 Vishay - 67P9947 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.67 1% T-1 Eb E3 Vishay
67P9947
Cmf-55 1.67 1% T-1 Eb E3 Vishay 67P9947
CMF-55 1.67 1% T-1 EB e3

CMF-55 1.67 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R6700FKEB CMF551R6700FKEB-ND 67P9947
Product Name RES 1.67 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1.67 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.67 ohms 1.67 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details