Vishay Intertechnology, Inc. Through Hole Resistors CMF551R6000FKR6

Description
1.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R6000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R6000FKR6-ND
Through Hole Resistors CMF551R6000FKR6-ND
1.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.6 OHM 1/2W 1% AXIAL - CMF551R6000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6 OHM 1/2W 1% AXIAL
CMF551R6000FKR6
RES 1.6 OHM 1/2W 1% AXIAL CMF551R6000FKR6
RES 1.6ohm 1/2W 1% AXIAL

RES 1.6ohm 1/2W 1% AXIAL

Supplier's Site
Cmf55, 1.6 Ohm, +/1 Percent, 100 Ppm Vishay - 40C6960 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.6 Ohm, +/1 Percent, 100 Ppm Vishay
40C6960
Cmf55, 1.6 Ohm, +/1 Percent, 100 Ppm Vishay 40C6960
CMF55, 1.6 Ohm, +/- 1 Percent, 100 ppm

CMF55, 1.6 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R6000FKR6-ND CMF551R6000FKR6 40C6960
Product Name Through Hole Resistors RES 1.6 OHM 1/2W 1% AXIAL Cmf55, 1.6 Ohm, +/1 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.6 ohms 1.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614959-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.80E6 ohms
View Details
3 suppliers