Vishay Intertechnology, Inc. Through Hole Resistors CMF551R5400FKR6

Description
1.54 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R5400FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R5400FKR6-ND
Through Hole Resistors CMF551R5400FKR6-ND
1.54 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551R5400FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551R5400FKR6
Metal Film Resistors - CMF551R5400FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.54Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6957 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.54Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6957
Resistor,metal Film,1.54Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6957
Resistor,Metal Film,1.54Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.54Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R5400FKR6-ND CMF551R5400FKR6 40C6957
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.54Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.54 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details