Vishay Intertechnology, Inc. RES 1.5 OHM 1/2W 1% AXIAL CMF551R5000FLEB

Description
RES 1.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/2W 1% AXIAL - CMF551R5000FLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/2W 1% AXIAL
CMF551R5000FLEB
RES 1.5 OHM 1/2W 1% AXIAL CMF551R5000FLEB
RES 1.5ohm 1/2W 1% AXIAL

RES 1.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R5000FLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R5000FLEB-ND
Through Hole Resistors CMF551R5000FLEB-ND
1.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551R5000FLEB CMF551R5000FLEB-ND
Product Name RES 1.5 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details