Vishay Intertechnology, Inc. RES 1.5 OHM 1/2W 1% AXIAL CMF551R5000FKR670

Description
RES 1.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.5ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5 OHM 1/2W 1% AXIAL - CMF551R5000FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5 OHM 1/2W 1% AXIAL
CMF551R5000FKR670
RES 1.5 OHM 1/2W 1% AXIAL CMF551R5000FKR670
RES 1.5ohm 1/2W 1% AXIAL

RES 1.5ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R5000FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R5000FKR670-ND
Through Hole Resistors CMF551R5000FKR670-ND
1.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 1.5 1% T-1 Re6 Vishay - 67P9917 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 1.5 1% T-1 Re6 Vishay
67P9917
Cmf-55-70 1.5 1% T-1 Re6 Vishay 67P9917
CMF-55-70 1.5 1% T-1 RE6

CMF-55-70 1.5 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R5000FKR670 CMF551R5000FKR670-ND 67P9917
Product Name RES 1.5 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 1.5 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.5 ohms 1.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details