Vishay Intertechnology, Inc. RES 1.47 OHM 1/2W 1% AXIAL CMF551R4700FKR6

Description
RES 1.47ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47 OHM 1/2W 1% AXIAL - CMF551R4700FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47 OHM 1/2W 1% AXIAL
CMF551R4700FKR6
RES 1.47 OHM 1/2W 1% AXIAL CMF551R4700FKR6
RES 1.47ohm 1/2W 1% AXIAL

RES 1.47ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R4700FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R4700FKR6-ND
Through Hole Resistors CMF551R4700FKR6-ND
1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.47 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.47Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6949 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.47Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6949
Resistor,metal Film,1.47Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6949
Resistor,Metal Film,1.47Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.47Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R4700FKR6 CMF551R4700FKR6-ND 40C6949
Product Name RES 1.47 OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.47Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.47 ohms 1.47 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details