Vishay Intertechnology, Inc. Metal Film Resistors - CMF551R4300FKR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551R4300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551R4300FKR6
Metal Film Resistors - CMF551R4300FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551R4300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R4300FKR6-ND
Through Hole Resistors CMF551R4300FKR6-ND
1.43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.43Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.43Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6946
Resistor,metal Film,1.43Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6946
Resistor,Metal Film,1.43Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.43Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R4300FKR6 CMF551R4300FKR6-ND 40C6946
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.43Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 1.43 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R125JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details