Vishay Intertechnology, Inc. Metal Film Resistors - CMF551R4300FKBF

Description
Metal Film Resistors - Through Hole CMF-55 1.43 1% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 1.43 1% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551R4300FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551R4300FKBF
Metal Film Resistors - CMF551R4300FKBF
Metal Film Resistors - Through Hole CMF-55 1.43 1% T-1 B14

Metal Film Resistors - Through Hole CMF-55 1.43 1% T-1 B14

Supplier's Site
Through Hole Resistors - CMF551R4300FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R4300FKBF-ND
Through Hole Resistors CMF551R4300FKBF-ND
1.43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.43 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.43 1% T-1 B14 Vishay - 67P9902 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.43 1% T-1 B14 Vishay
67P9902
Cmf-55 1.43 1% T-1 B14 Vishay 67P9902
CMF-55 1.43 1% T-1 B14

CMF-55 1.43 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R4300FKBF CMF551R4300FKBF-ND 67P9902
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 1.43 1% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details