Vishay Intertechnology, Inc. Through Hole Resistors CMF551R2700FKBF

Description
1.27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R2700FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R2700FKBF-ND
Through Hole Resistors CMF551R2700FKBF-ND
1.27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.27 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.27 OHM 1/2W 1% AXIAL - CMF551R2700FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27 OHM 1/2W 1% AXIAL
CMF551R2700FKBF
RES 1.27 OHM 1/2W 1% AXIAL CMF551R2700FKBF
RES 1.27ohm 1/2W 1% AXIAL

RES 1.27ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.27 1% T-1 B14 Vishay - 67P9889 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.27 1% T-1 B14 Vishay
67P9889
Cmf-55 1.27 1% T-1 B14 Vishay 67P9889
CMF-55 1.27 1% T-1 B14

CMF-55 1.27 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R2700FKBF-ND CMF551R2700FKBF 67P9889
Product Name Through Hole Resistors RES 1.27 OHM 1/2W 1% AXIAL Cmf-55 1.27 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.27 ohms 1.27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1580264 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers