Vishay Intertechnology, Inc. Through Hole Resistors CMF551R2100FKRE

Description
1.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R2100FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R2100FKRE-ND
Through Hole Resistors CMF551R2100FKRE-ND
1.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.21 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.21 OHM 1/2W 1% AXIAL - CMF551R2100FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21 OHM 1/2W 1% AXIAL
CMF551R2100FKRE
RES 1.21 OHM 1/2W 1% AXIAL CMF551R2100FKRE
RES 1.21ohm 1/2W 1% AXIAL

RES 1.21ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.21 1% T-1 R36 Vishay - 67P9887 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.21 1% T-1 R36 Vishay
67P9887
Cmf-55 1.21 1% T-1 R36 Vishay 67P9887
CMF-55 1.21 1% T-1 R36

CMF-55 1.21 1% T-1 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R2100FKRE-ND CMF551R2100FKRE 67P9887
Product Name Through Hole Resistors RES 1.21 OHM 1/2W 1% AXIAL Cmf-55 1.21 1% T-1 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.21 ohms 1.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details