Vishay Intertechnology, Inc. Through Hole Resistors CMF551R1500FKRE

Description
1.15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R1500FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R1500FKRE-ND
Through Hole Resistors CMF551R1500FKRE-ND
1.15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.15 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.15 OHM 1/2W 1% AXIAL - CMF551R1500FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15 OHM 1/2W 1% AXIAL
CMF551R1500FKRE
RES 1.15 OHM 1/2W 1% AXIAL CMF551R1500FKRE
RES 1.15ohm 1/2W 1% AXIAL

RES 1.15ohm 1/2W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF551R1500FKRE-ND CMF551R1500FKRE
Product Name Through Hole Resistors RES 1.15 OHM 1/2W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1.15 ohms 1.15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details