Vishay Intertechnology, Inc. Through Hole Resistors CMF551R1300FKR6

Description
1.13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R1300FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R1300FKR6-ND
Through Hole Resistors CMF551R1300FKR6-ND
1.13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.13 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551R1300FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551R1300FKR6
Metal Film Resistors - CMF551R1300FKR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.13Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C6935 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.13Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C6935
Resistor,metal Film,1.13Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C6935
Resistor,Metal Film,1.13Ohms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,1.13Ohms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R1300FKR6-ND CMF551R1300FKR6 40C6935
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.13Ohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 1.13 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details