Vishay Intertechnology, Inc. RES 1 OHM 1/2W 2% AXIAL CMF551R0000GLRE

Description
RES 1ohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/2W 2% AXIAL - CMF551R0000GLRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 2% AXIAL
CMF551R0000GLRE
RES 1 OHM 1/2W 2% AXIAL CMF551R0000GLRE
RES 1ohm 1/2W 2% AXIAL

RES 1ohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R0000GLRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0000GLRE-ND
Through Hole Resistors CMF551R0000GLRE-ND
1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF551R0000GLRE CMF551R0000GLRE-ND
Product Name RES 1 OHM 1/2W 2% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers