Vishay Intertechnology, Inc. Through Hole Resistors CMF551R0000GLEB

Description
1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551R0000GLEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0000GLEB-ND
Through Hole Resistors CMF551R0000GLEB-ND
1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1 OHM 1/2W 2% AXIAL - CMF551R0000GLEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 2% AXIAL
CMF551R0000GLEB
RES 1 OHM 1/2W 2% AXIAL CMF551R0000GLEB
RES 1ohm 1/2W 2% AXIAL

RES 1ohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 1 2% T-0 Eb E3 Vishay - 67P9847 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1 2% T-0 Eb E3 Vishay
67P9847
Cmf-55 1 2% T-0 Eb E3 Vishay 67P9847
CMF-55 1 2% T-0 EB e3

CMF-55 1 2% T-0 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R0000GLEB-ND CMF551R0000GLEB 67P9847
Product Name Through Hole Resistors RES 1 OHM 1/2W 2% AXIAL Cmf-55 1 2% T-0 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors & Networks - 4S10MOHMJ 10MOHM - Karl Kruse GmbH & Co. KG
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details