Vishay Intertechnology, Inc. RES 1 OHM 1/2W 1% AXIAL CMF551R0000FLEK

Description
RES 1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/2W 1% AXIAL - CMF551R0000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 1% AXIAL
CMF551R0000FLEK
RES 1 OHM 1/2W 1% AXIAL CMF551R0000FLEK
RES 1ohm 1/2W 1% AXIAL

RES 1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R0000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0000FLEK-ND
Through Hole Resistors CMF551R0000FLEK-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1 1% T-0 Ek E3 Vishay - 67P9841 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1 1% T-0 Ek E3 Vishay
67P9841
Cmf-55 1 1% T-0 Ek E3 Vishay 67P9841
CMF-55 1 1% T-0 EK e3

CMF-55 1 1% T-0 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R0000FLEK CMF551R0000FLEK-ND 67P9841
Product Name RES 1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1 1% T-0 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details