Vishay Intertechnology, Inc. RES 1 OHM 1/2W 1% AXIAL CMF551R0000FLEA

Description
RES 1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1 OHM 1/2W 1% AXIAL - CMF551R0000FLEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1 OHM 1/2W 1% AXIAL
CMF551R0000FLEA
RES 1 OHM 1/2W 1% AXIAL CMF551R0000FLEA
RES 1ohm 1/2W 1% AXIAL

RES 1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551R0000FLEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551R0000FLEA-ND
Through Hole Resistors CMF551R0000FLEA-ND
1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1 1% T-0 Ea E3 Vishay - 67P9839 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1 1% T-0 Ea E3 Vishay
67P9839
Cmf-55 1 1% T-0 Ea E3 Vishay 67P9839
CMF-55 1 1% T-0 EA e3

CMF-55 1 1% T-0 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551R0000FLEA CMF551R0000FLEA-ND 67P9839
Product Name RES 1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 1 1% T-0 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details