Vishay Intertechnology, Inc. RES 1.96M OHM 1% 50PPM 1/2W CMF551M9600FHEB

Description
RES 1.96Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.96Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1% 50PPM 1/2W - CMF551M9600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1% 50PPM 1/2W
CMF551M9600FHEB
RES 1.96M OHM 1% 50PPM 1/2W CMF551M9600FHEB
RES 1.96Mohm 1% 50PPM 1/2W

RES 1.96Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.96MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.96MHFTR-ND
Through Hole Resistors CMF1.96MHFTR-ND
1.96 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.96M 1% T-2 Eb E3 Vishay - 67P9826 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.96M 1% T-2 Eb E3 Vishay
67P9826
Cmf-55 1.96M 1% T-2 Eb E3 Vishay 67P9826
CMF-55 1.96M 1% T-2 EB e3

CMF-55 1.96M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M9600FHEB CMF1.96MHFTR-ND 67P9826
Product Name RES 1.96M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 1.96M 1% T-2 Eb E3 Vishay
Resistance Range 1.96E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details