Vishay Intertechnology, Inc. Through Hole Resistors CMF551M9600BHR6

Description
1.96 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.96 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M9600BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M9600BHR6-ND
Through Hole Resistors CMF551M9600BHR6-ND
1.96 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF551M9600BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M9600BHR6
Metal Film Resistors - CMF551M9600BHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Resistor,metal Film,1.96Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6904 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.96Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6904
Resistor,metal Film,1.96Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6904
Resistor,Metal Film,1.96MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.96MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M9600BHR6-ND CMF551M9600BHR6 40C6904
Product Name Through Hole Resistors Metal Film Resistors - Resistor,metal Film,1.96Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614353-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 301 ohms
View Details
2 suppliers