Vishay Intertechnology, Inc. RES 1.96M OHM 1/2W 0.1% AXIAL CMF551M9600BHEK

Description
RES 1.96Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.96Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.96M OHM 1/2W 0.1% AXIAL - CMF551M9600BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96M OHM 1/2W 0.1% AXIAL
CMF551M9600BHEK
RES 1.96M OHM 1/2W 0.1% AXIAL CMF551M9600BHEK
RES 1.96Mohm 1/2W 0.1% AXIAL

RES 1.96Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M9600BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M9600BHEK-ND
Through Hole Resistors CMF551M9600BHEK-ND
1.96 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.96 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.96M .1% T-2 Ek E3 Vishay - 67P9825 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.96M .1% T-2 Ek E3 Vishay
67P9825
Cmf-55 1.96M .1% T-2 Ek E3 Vishay 67P9825
CMF-55 1.96M .1% T-2 EK e3

CMF-55 1.96M .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M9600BHEK CMF551M9600BHEK-ND 67P9825
Product Name RES 1.96M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.96M .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.96E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details