Vishay Intertechnology, Inc. RES 1.91M OHM 1% 50PPM 1/2W CMF551M9100FHEB

Description
RES 1.91Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.91Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.91M OHM 1% 50PPM 1/2W - CMF551M9100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91M OHM 1% 50PPM 1/2W
CMF551M9100FHEB
RES 1.91M OHM 1% 50PPM 1/2W CMF551M9100FHEB
RES 1.91Mohm 1% 50PPM 1/2W

RES 1.91Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.91MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.91MHFTR-ND
Through Hole Resistors CMF1.91MHFTR-ND
1.91 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF1.91MHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.91MHFCT-ND
Through Hole Resistors CMF1.91MHFCT-ND
1.91 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.91 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.91M 1% T-2 Eb E3 Vishay - 67P9820 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.91M 1% T-2 Eb E3 Vishay
67P9820
Cmf-55 1.91M 1% T-2 Eb E3 Vishay 67P9820
CMF-55 1.91M 1% T-2 EB e3

CMF-55 1.91M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M9100FHEB CMF1.91MHFTR-ND 67P9820
Product Name RES 1.91M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 1.91M 1% T-2 Eb E3 Vishay
Resistance Range 1.91E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Through Hole Resistors - 1249315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details