Vishay Intertechnology, Inc. Through Hole Resistors CMF551M9000BEEB

Description
1.9 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.9 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M9000BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M9000BEEB-ND
Through Hole Resistors CMF551M9000BEEB-ND
1.9 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.9 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.9M OHM 1/2W 0.1% AXIAL - CMF551M9000BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.9M OHM 1/2W 0.1% AXIAL
CMF551M9000BEEB
RES 1.9M OHM 1/2W 0.1% AXIAL CMF551M9000BEEB
RES 1.9Mohm 1/2W 0.1% AXIAL

RES 1.9Mohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 1.9M .1% T-9 Eb E3 Vishay - 67P9814 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.9M .1% T-9 Eb E3 Vishay
67P9814
Cmf-55 1.9M .1% T-9 Eb E3 Vishay 67P9814
CMF-55 1.9M .1% T-9 EB e3

CMF-55 1.9M .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M9000BEEB-ND CMF551M9000BEEB 67P9814
Product Name Through Hole Resistors RES 1.9M OHM 1/2W 0.1% AXIAL Cmf-55 1.9M .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers