Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M8700FEBF

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M8700FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M8700FEBF
Metal Film Resistors - CMF551M8700FEBF
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF551M8700FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8700FEBF-ND
Through Hole Resistors CMF551M8700FEBF-ND
1.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.87 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF551M8700FEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF551M8700FEBF
Through Hole Resistors CMF551M8700FEBF
RES 1.87M OHM 1/2W 1% AXIAL

RES 1.87M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF551M8700FEBF CMF551M8700FEBF-ND CMF551M8700FEBF
Product Name Metal Film Resistors - Through Hole Resistors Through Hole Resistors
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole
Configuration Single Resistor
Category / Application General Use
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers