Vishay Intertechnology, Inc. RES 1.8M OHM 1/2W 5% AXIAL CMF551M8000JNBF

Description
RES 1.8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet
Description
RES 1.8Mohm 1/2W 5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1/2W 5% AXIAL - CMF551M8000JNBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 5% AXIAL
CMF551M8000JNBF
RES 1.8M OHM 1/2W 5% AXIAL CMF551M8000JNBF
RES 1.8Mohm 1/2W 5% AXIAL

RES 1.8Mohm 1/2W 5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M8000JNBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8000JNBF-ND
Through Hole Resistors CMF551M8000JNBF-ND
1.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,18Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay - 40C6871 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,18Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
40C6871
Resistor,metal Film,18Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay 40C6871
Resistor,Metal Film,18MOhms,250WV,5 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,18MOhms,250WV,5+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8000JNBF CMF551M8000JNBF-ND 40C6871
Product Name RES 1.8M OHM 1/2W 5% AXIAL Through Hole Resistors Resistor,metal Film,18Mohms,250Wv,5+/-% Tol,-200,200Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details