Vishay Intertechnology, Inc. RES 1.8M OHM 1/2W 1% AXIAL CMF551M8000FKRE

Description
RES 1.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.8Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8M OHM 1/2W 1% AXIAL - CMF551M8000FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 1% AXIAL
CMF551M8000FKRE
RES 1.8M OHM 1/2W 1% AXIAL CMF551M8000FKRE
RES 1.8Mohm 1/2W 1% AXIAL

RES 1.8Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M8000FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8000FKRE-ND
Through Hole Resistors CMF551M8000FKRE-ND
1.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay - 40C6867 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay
40C6867
Cmf55, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay 40C6867
CMF55, 1.8 MOhm, +/- 1 Percent, 100 ppm

CMF55, 1.8 MOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8000FKRE CMF551M8000FKRE-ND 40C6867
Product Name RES 1.8M OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 1.8 Mohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.80E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details