Vishay Intertechnology, Inc. Through Hole Resistors CMF551M8000FKEA

Description
1.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M8000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M8000FKEA-ND
Through Hole Resistors CMF551M8000FKEA-ND
1.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.8 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.8M OHM 1/2W 1% AXIAL - CMF551M8000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8M OHM 1/2W 1% AXIAL
CMF551M8000FKEA
RES 1.8M OHM 1/2W 1% AXIAL CMF551M8000FKEA
RES 1.8Mohm 1/2W 1% AXIAL

RES 1.8Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.8M 1% T-1 Ea E3 Vishay - 48P5915 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.8M 1% T-1 Ea E3 Vishay
48P5915
Cmf-55 1.8M 1% T-1 Ea E3 Vishay 48P5915
CMF-55 1.8M 1% T-1 EA e3

CMF-55 1.8M 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M8000FKEA-ND CMF551M8000FKEA 48P5915
Product Name Through Hole Resistors RES 1.8M OHM 1/2W 1% AXIAL Cmf-55 1.8M 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details