Vishay Intertechnology, Inc. Through Hole Resistors CMF551M7400FKEK

Description
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M7400FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7400FKEK-ND
Through Hole Resistors CMF551M7400FKEK-ND
1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.74M OHM 1/2W 1% AXIAL - CMF551M7400FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.74M OHM 1/2W 1% AXIAL
CMF551M7400FKEK
RES 1.74M OHM 1/2W 1% AXIAL CMF551M7400FKEK
RES 1.74Mohm 1/2W 1% AXIAL

RES 1.74Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.74M 1% T-1 Ek E3 Vishay - 48P5912 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.74M 1% T-1 Ek E3 Vishay
48P5912
Cmf-55 1.74M 1% T-1 Ek E3 Vishay 48P5912
CMF-55 1.74M 1% T-1 EK e3

CMF-55 1.74M 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7400FKEK-ND CMF551M7400FKEK 48P5912
Product Name Through Hole Resistors RES 1.74M OHM 1/2W 1% AXIAL Cmf-55 1.74M 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers