Vishay Intertechnology, Inc. Metal Film Resistors - CMF551M7400BHBF

Description
Metal Film Resistors - Through Hole 1/4watt 1.74Mohms 0.1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1.74Mohms 0.1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF551M7400BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF551M7400BHBF
Metal Film Resistors - CMF551M7400BHBF
Metal Film Resistors - Through Hole 1/4watt 1.74Mohms 0.1%

Metal Film Resistors - Through Hole 1/4watt 1.74Mohms 0.1%

Supplier's Site
Through Hole Resistors - CMF551M7400BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M7400BHBF-ND
Through Hole Resistors CMF551M7400BHBF-ND
1.74 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.74 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.74Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 37J1420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.74Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
37J1420
Resistor,metal Film,1.74Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 37J1420
Resistor,Metal Film,1.74MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.74MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M7400BHBF CMF551M7400BHBF-ND 37J1420
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1.74Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.74E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details