Vishay Intertechnology, Inc. Through Hole Resistors CMF551M6900GNEK

Description
1.69 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.69 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M6900GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6900GNEK-ND
Through Hole Resistors CMF551M6900GNEK-ND
1.69 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.69M OHM 1/2W 2% AXIAL - CMF551M6900GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/2W 2% AXIAL
CMF551M6900GNEK
RES 1.69M OHM 1/2W 2% AXIAL CMF551M6900GNEK
RES 1.69Mohm 1/2W 2% AXIAL

RES 1.69Mohm 1/2W 2% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CMF551M6900GNEK-ND CMF551M6900GNEK
Product Name Through Hole Resistors RES 1.69M OHM 1/2W 2% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers