Vishay Intertechnology, Inc. RES 1.69M OHM 1/2W 0.1% AXIAL CMF551M6900BER6

Description
RES 1.69Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.69Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.69M OHM 1/2W 0.1% AXIAL - CMF551M6900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.69M OHM 1/2W 0.1% AXIAL
CMF551M6900BER6
RES 1.69M OHM 1/2W 0.1% AXIAL CMF551M6900BER6
RES 1.69Mohm 1/2W 0.1% AXIAL

RES 1.69Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6900BER6-ND
Through Hole Resistors CMF551M6900BER6-ND
1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.69 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C6832 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C6832
Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C6832
Resistor,Metal Film,1.69MOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1.69MOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6900BER6 CMF551M6900BER6-ND 40C6832
Product Name RES 1.69M OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.69Mohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.69E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details