Vishay Intertechnology, Inc. RES 1.65M OHM 1% 50PPM 1/2W CMF551M6500FHEB

Description
RES 1.65Mohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 1.65Mohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.65M OHM 1% 50PPM 1/2W - CMF551M6500FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65M OHM 1% 50PPM 1/2W
CMF551M6500FHEB
RES 1.65M OHM 1% 50PPM 1/2W CMF551M6500FHEB
RES 1.65Mohm 1% 50PPM 1/2W

RES 1.65Mohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF1.65MHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF1.65MHFTR-ND
Through Hole Resistors CMF1.65MHFTR-ND
1.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.65 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.65M 1% T-2 Eb E3 Vishay - 67P9737 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.65M 1% T-2 Eb E3 Vishay
67P9737
Cmf-55 1.65M 1% T-2 Eb E3 Vishay 67P9737
CMF-55 1.65M 1% T-2 EB e3

CMF-55 1.65M 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6500FHEB CMF1.65MHFTR-ND 67P9737
Product Name RES 1.65M OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 1.65M 1% T-2 Eb E3 Vishay
Resistance Range 1.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers