Vishay Intertechnology, Inc. RES 1.62M OHM 1/2W 2% AXIAL CMF551M6200GKEK

Description
RES 1.62Mohm 1/2W 2% AXIAL
Request a Quote Datasheet
Description
RES 1.62Mohm 1/2W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1/2W 2% AXIAL - CMF551M6200GKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/2W 2% AXIAL
CMF551M6200GKEK
RES 1.62M OHM 1/2W 2% AXIAL CMF551M6200GKEK
RES 1.62Mohm 1/2W 2% AXIAL

RES 1.62Mohm 1/2W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6200GKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6200GKEK-ND
Through Hole Resistors CMF551M6200GKEK-ND
1.62 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.62M 2% T-1 Ek E3 Vishay - 67P9726 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.62M 2% T-1 Ek E3 Vishay
67P9726
Cmf-55 1.62M 2% T-1 Ek E3 Vishay 67P9726
CMF-55 1.62M 2% T-1 EK e3

CMF-55 1.62M 2% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6200GKEK CMF551M6200GKEK-ND 67P9726
Product Name RES 1.62M OHM 1/2W 2% AXIAL Through Hole Resistors Cmf-55 1.62M 2% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details