Vishay Intertechnology, Inc. Through Hole Resistors CMF551M6200GKBF

Description
1.62 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.62 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M6200GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6200GKBF-ND
Through Hole Resistors CMF551M6200GKBF-ND
1.62 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.62M OHM 1/2W 2% AXIAL - CMF551M6200GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/2W 2% AXIAL
CMF551M6200GKBF
RES 1.62M OHM 1/2W 2% AXIAL CMF551M6200GKBF
RES 1.62Mohm 1/2W 2% AXIAL

RES 1.62Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf55, 1.62 Mohm, +/2 Percent, 100 Ppm Vishay - 40C6815 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 1.62 Mohm, +/2 Percent, 100 Ppm Vishay
40C6815
Cmf55, 1.62 Mohm, +/2 Percent, 100 Ppm Vishay 40C6815
CMF55, 1.62 MOhm, +/- 2 Percent, 100 ppm

CMF55, 1.62 MOhm, +/- 2 Percent, 100 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6200GKBF-ND CMF551M6200GKBF 40C6815
Product Name Through Hole Resistors RES 1.62M OHM 1/2W 2% AXIAL Cmf55, 1.62 Mohm, +/2 Percent, 100 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers