Vishay Intertechnology, Inc. RES 1.62M OHM 1/2W 1% AXIAL CMF551M6200FHBF

Description
RES 1.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.62Mohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.62M OHM 1/2W 1% AXIAL - CMF551M6200FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.62M OHM 1/2W 1% AXIAL
CMF551M6200FHBF
RES 1.62M OHM 1/2W 1% AXIAL CMF551M6200FHBF
RES 1.62Mohm 1/2W 1% AXIAL

RES 1.62Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6200FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6200FHBF-ND
Through Hole Resistors CMF551M6200FHBF-ND
1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.62 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6807 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
40C6807
Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay 40C6807
Resistor,Metal Film,1.62MOhms,250WV ,1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.62MOhms,250WV,1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6200FHBF CMF551M6200FHBF-ND 40C6807
Product Name RES 1.62M OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.62Mohms,250Wv,1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.62E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2940 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details