Vishay Intertechnology, Inc. RES 1.6M OHM 1/2W 0.1% AXIAL CMF551M6000BHRE

Description
RES 1.6Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.6Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.6M OHM 1/2W 0.1% AXIAL - CMF551M6000BHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.6M OHM 1/2W 0.1% AXIAL
CMF551M6000BHRE
RES 1.6M OHM 1/2W 0.1% AXIAL CMF551M6000BHRE
RES 1.6Mohm 1/2W 0.1% AXIAL

RES 1.6Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M6000BHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M6000BHRE-ND
Through Hole Resistors CMF551M6000BHRE-ND
1.6 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.6 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.6M .1% T-2 R36 Vishay - 67P9712 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.6M .1% T-2 R36 Vishay
67P9712
Cmf-55 1.6M .1% T-2 R36 Vishay 67P9712
CMF-55 1.6M .1% T-2 R36

CMF-55 1.6M .1% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M6000BHRE CMF551M6000BHRE-ND 67P9712
Product Name RES 1.6M OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 1.6M .1% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.60E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details