Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5400FKEB

Description
1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M5400FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5400FKEB-ND
Through Hole Resistors CMF551M5400FKEB-ND
1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.54M OHM 1/2W 1% AXIAL - CMF551M5400FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/2W 1% AXIAL
CMF551M5400FKEB
RES 1.54M OHM 1/2W 1% AXIAL CMF551M5400FKEB
RES 1.54Mohm 1/2W 1% AXIAL

RES 1.54Mohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 1.54M 1% T-1 Eb E3 Vishay - 48P5897 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.54M 1% T-1 Eb E3 Vishay
48P5897
Cmf-55 1.54M 1% T-1 Eb E3 Vishay 48P5897
CMF-55 1.54M 1% T-1 EB e3

CMF-55 1.54M 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5400FKEB-ND CMF551M5400FKEB 48P5897
Product Name Through Hole Resistors RES 1.54M OHM 1/2W 1% AXIAL Cmf-55 1.54M 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details