Vishay Intertechnology, Inc. RES 1.54M OHM 1/2W 0.1% AXIAL CMF551M5400BHR6

Description
RES 1.54Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 1.54Mohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.54M OHM 1/2W 0.1% AXIAL - CMF551M5400BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.54M OHM 1/2W 0.1% AXIAL
CMF551M5400BHR6
RES 1.54M OHM 1/2W 0.1% AXIAL CMF551M5400BHR6
RES 1.54Mohm 1/2W 0.1% AXIAL

RES 1.54Mohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5400BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5400BHR6-ND
Through Hole Resistors CMF551M5400BHR6-ND
1.54 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.54 MOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.54Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 40C6786 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.54Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
40C6786
Resistor,metal Film,1.54Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 40C6786
Resistor,Metal Film,1.54MOhms,250WV ,.1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,1.54MOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5400BHR6 CMF551M5400BHR6-ND 40C6786
Product Name RES 1.54M OHM 1/2W 0.1% AXIAL Through Hole Resistors Resistor,metal Film,1.54Mohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.54E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details