Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5000GNR6

Description
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M5000GNR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000GNR6-ND
Through Hole Resistors CMF551M5000GNR6-ND
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5M OHM 1/2W 2% AXIAL - CMF551M5000GNR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 2% AXIAL
CMF551M5000GNR6
RES 1.5M OHM 1/2W 2% AXIAL CMF551M5000GNR6
RES 1.5Mohm 1/2W 2% AXIAL

RES 1.5Mohm 1/2W 2% AXIAL

Supplier's Site
Resistor,metal Film,15Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay - 40C6782 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
40C6782
Resistor,metal Film,15Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay 40C6782
Resistor,Metal Film,15MOhms,250WV,2 +/-% Tol,-200,200ppm-TC

Resistor,Metal Film,15MOhms,250WV,2+/-% Tol,-200,200ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000GNR6-ND CMF551M5000GNR6 40C6782
Product Name Through Hole Resistors RES 1.5M OHM 1/2W 2% AXIAL Resistor,metal Film,15Mohms,250Wv,2+/-% Tol,-200,200Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details