Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5000GNEK

Description
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M5000GNEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000GNEK-ND
Through Hole Resistors CMF551M5000GNEK-ND
1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±2% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5M OHM 1/2W 2% AXIAL - CMF551M5000GNEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 2% AXIAL
CMF551M5000GNEK
RES 1.5M OHM 1/2W 2% AXIAL CMF551M5000GNEK
RES 1.5Mohm 1/2W 2% AXIAL

RES 1.5Mohm 1/2W 2% AXIAL

Supplier's Site
Cmf-55 1.5M 2% T-00 Ek E3 Vishay - 67P9682 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5M 2% T-00 Ek E3 Vishay
67P9682
Cmf-55 1.5M 2% T-00 Ek E3 Vishay 67P9682
CMF-55 1.5M 2% T-00 EK e3

CMF-55 1.5M 2% T-00 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000GNEK-ND CMF551M5000GNEK 67P9682
Product Name Through Hole Resistors RES 1.5M OHM 1/2W 2% AXIAL Cmf-55 1.5M 2% T-00 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311283 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details