Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5000FKEK

Description
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M5000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000FKEK-ND
Through Hole Resistors CMF551M5000FKEK-ND
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5M OHM 1/2W 1% AXIAL - CMF551M5000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 1% AXIAL
CMF551M5000FKEK
RES 1.5M OHM 1/2W 1% AXIAL CMF551M5000FKEK
RES 1.5Mohm 1/2W 1% AXIAL

RES 1.5Mohm 1/2W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 1.5Mohm, 500Mw, 1%; Resistance Vishay - 65K2367 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 1.5Mohm, 500Mw, 1%; Resistance Vishay
65K2367
Resistor, Metal Film, 1.5Mohm, 500Mw, 1%; Resistance Vishay 65K2367
RESISTOR, METAL FILM, 1.5MOHM, 500mW, 1%; Resistance:1.5Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 1.5MOHM, 500mW, 1%; Resistance:1.5Mohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000FKEK-ND CMF551M5000FKEK 65K2367
Product Name Through Hole Resistors RES 1.5M OHM 1/2W 1% AXIAL Resistor, Metal Film, 1.5Mohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details