Vishay Intertechnology, Inc. Through Hole Resistors CMF551M5000FEBF

Description
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF551M5000FEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000FEBF-ND
Through Hole Resistors CMF551M5000FEBF-ND
1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 1.5M OHM 1/2W 1% AXIAL - CMF551M5000FEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 1% AXIAL
CMF551M5000FEBF
RES 1.5M OHM 1/2W 1% AXIAL CMF551M5000FEBF
RES 1.5Mohm 1/2W 1% AXIAL

RES 1.5Mohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5000FEBF - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CMF551M5000FEBF
Through Hole Resistors CMF551M5000FEBF
RES 1.5M OHM 1/2W 1% AXIAL

RES 1.5M OHM 1/2W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CMF551M5000FEBF-ND CMF551M5000FEBF CMF551M5000FEBF
Product Name Through Hole Resistors RES 1.5M OHM 1/2W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details