Vishay Intertechnology, Inc. RES 1.5M OHM 1/2W 0.5% AXIAL CMF551M5000DHEB

Description
RES 1.5Mohm 1/2W 0.5% AXIAL
Request a Quote Datasheet
Description
RES 1.5Mohm 1/2W 0.5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5M OHM 1/2W 0.5% AXIAL - CMF551M5000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5M OHM 1/2W 0.5% AXIAL
CMF551M5000DHEB
RES 1.5M OHM 1/2W 0.5% AXIAL CMF551M5000DHEB
RES 1.5Mohm 1/2W 0.5% AXIAL

RES 1.5Mohm 1/2W 0.5% AXIAL

Supplier's Site
Through Hole Resistors - CMF551M5000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF551M5000DHEB-ND
Through Hole Resistors CMF551M5000DHEB-ND
1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 1.5M .5% T-2 Eb E3 Vishay - 67P9663 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 1.5M .5% T-2 Eb E3 Vishay
67P9663
Cmf-55 1.5M .5% T-2 Eb E3 Vishay 67P9663
CMF-55 1.5M .5% T-2 EB e3

CMF-55 1.5M .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF551M5000DHEB CMF551M5000DHEB-ND 67P9663
Product Name RES 1.5M OHM 1/2W 0.5% AXIAL Through Hole Resistors Cmf-55 1.5M .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1.50E6 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102 ohms
View Details
2 suppliers
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers