The CMF551M5000DEEK is a through-hole metal film resistor from Lingto Electronic Limited, designed for industrial applications. It features a resistance value of 1.5 MΩ, a power rating of 0.5 W at 70 °C, and a tolerance of ±0.5%. The resistor operates within a temperature range of -55 °C to +155 °C and is constructed with a polyurethane-based lacquer coating for moisture protection. It has a maximum working voltage of 350 V and is flammability tested according to IEC/EN 60695-11-5. The CMF series is known for its controlled temperature coefficient and excellent high-frequency characteristics, making it suitable for precision applications.
RES 1.5Mohm 1/2W 0.5% AXIAL
1.5 MOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
RES 1.5M OHM 1/2W 0.5% AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF551M5000DEEK | CMF551M5000DEEK-ND | CMF551M5000DEEK |
| Product Name | RES 1.5M OHM 1/2W 0.5% AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 1.50E6 ohms | ||
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 2 watts | 0.6000 watts | 2 watts |
| Configuration | Single Resistor |